EN
  • EN
  • DE

DM74LS85MX

Part No DM74LS85MX
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Comparators
Description 4-BIT Magnitude Comparators | IC Comparator Magnitude 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Bits 4
Number of Pins 16
Propagation Delay 42 ns
RoHS Compliant
Win Source Part Number 1055718-DM74LS85MX
Categories Linear - Comparators
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS85MX CAD Model

Description

The DM74LS85MX is a 4-bit magnitude comparator manufactured by Fairchild/ON Semiconductor. This integrated circuit compares two 4-bit binary or BCD words and determines whether one is greater than, equal to, or less than the other. It is commonly used in digital systems for sorting, control, and decision-making applications.

Applications:

  • Digital Sorting Systems
  • Process Control
  • Address Decoding
  • Instrumentation
  • Robotics
  • Data Acquisition Systems

Features:

  • Compares Two 4-Bit Words: Determines the relative magnitude of two 4-bit binary or BCD words.
  • Cascadable: Expandable to compare words of any length.
  • High Speed: Fast comparison times for efficient operation.
  • TTL Compatibility: Compatible with standard TTL logic circuits.
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Output States: Three outputs indicating A > B, A = B, and A < B.

Benefits:

  • Simplified Comparison: Provides a simple and efficient way to compare digital values.
  • Flexibility: Can be cascaded to handle larger word sizes.
  • High Performance: Fast comparison times improve system performance.
  • Easy Integration: Compatible with standard TTL logic circuits for easy integration into existing systems.
  • Reliable Operation: Provides consistent and reliable performance in a variety of applications.

The DM74LS85MX 4-bit magnitude comparator from Fairchild/ON Semiconductor is a versatile and essential component for digital systems that require the comparison of digital values. Its ability to compare two 4-bit words and determine their relative magnitude makes it ideal for applications such as digital sorting, process control, and address decoding. The cascadable feature allows for the comparison of words of any length, providing flexibility and scalability. The high-speed operation ensures efficient performance, and the TTL compatibility simplifies integration into existing systems. This component is widely used in industrial automation, instrumentation, and robotics to enable precise control and decision-making. The three output states (A > B, A = B, and A < B) provide clear and unambiguous results, allowing for easy implementation of control logic.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess