EN
  • EN
  • DE

REG711EA-2.7

Part No REG711EA-2.7
Manufacturer Texas Instruments
Description 50mA SWITCHED-CAP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242462-REG711EA-2.7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG711EA-2.7 CAD Model

Description

The REG711EA-2.7 is a highly efficient, compact, step-up DC-DC converter from the reputable semiconductor manufacturer Texas Instruments. This versatile power management integrated circuit (IC) is designed to provide a fixed output voltage of 2.7V, making it an ideal choice for battery-powered applications and portable devices that require a consistent power source.

Key Features

  • Fixed Output Voltage: The REG711EA-2.7 provides a stable 2.7V output, which is essential for sensitive electronic components that require precise voltage levels for optimal operation.
  • High Efficiency: This IC offers an impressive conversion efficiency, which helps in prolonging battery life by minimizing power loss during the voltage step-up process.
  • Low Input Voltage: With an ability to operate from input voltages as low as 1.0V, the REG711EA-2.7 is perfect for applications powered by single-cell batteries or other low voltage sources.
  • Small Package: The compact size of the REG711EA-2.7 allows for its use in space-constrained applications, including wearable technology, portable media players, and medical devices.
  • Switched-Capacitor Technology: Utilizing switched-capacitor technology, this IC provides a step-up function without the need for an inductor, simplifying the design and reducing the overall component count.

Applications

The flexibility and performance characteristics of the REG711EA-2.7 make it suitable for a wide range of applications. These include but are not limited to:

  • Portable electronics
  • Handheld devices
  • Low-power wireless modules
  • Energy harvesting systems
  • Medical monitoring equipment

Technical Specifications

Parameter Value
Output Voltage 2.7V
Input Voltage Range 1.0V to 5.5V
Package 8-Pin MSOP
Operating Temperature Range -40°C to 85°C

The REG711EA-2.7 is a testament to Texas Instruments' commitment to providing innovative and reliable power solutions. Its efficiency, versatility, and ease of use make it an excellent choice for designers looking to maximize performance in their power-sensitive applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess