EN
  • EN
  • DE

REG711EA-3.3/250G4

Part No REG711EA-3.3/250G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8VSSOP / Charge Pump STPUP/STPDN 3.3V 50mA 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 793113-REG711EA-3.3/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name REG711
Introduction Date December 01, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REG711EA-3.3/250G4 CAD Model

Description

The REG711EA-3.3/250G4 is a highly efficient, compact, step-up DC-DC converter designed and manufactured by Texas Instruments. This innovative product is ideal for a wide range of applications, including but not limited to portable devices, wireless communication, and power management solutions. The REG711EA-3.3/250G4 is specifically engineered to deliver a fixed output voltage of 3.3V with an input voltage range from 1V to 5.5V, making it exceptionally versatile for various low-voltage operations.

Key Features:

  • Output Voltage: Fixed 3.3V with excellent load and line regulation.
  • Input Voltage Range: 1V to 5.5V, suitable for single-cell batteries and other low-voltage sources.
  • Output Current: Up to 250mA, providing sufficient power for a multitude of applications.
  • High Efficiency: Integrated synchronous rectifier enhances efficiency, especially beneficial for battery-powered devices.
  • Low Quiescent Current: Ideal for power-sensitive applications, extending battery life.
  • Package Type: Available in a small, surface-mount 10-VSSOP (MSOP) package, perfect for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown feature ensures the device operates within safe temperature limits.
  • Low Noise: Offers a low-noise operation, which is critical for RF and precision analog applications.

Applications:

The REG711EA-3.3/250G4 is incredibly versatile and can be used in a variety of applications, such as:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • GPS receivers
  • Energy harvesting
  • Power backup systems

Conclusion:

With its robust feature set and compact design, the REG711EA-3.3/250G4 from Texas Instruments stands out as a highly reliable and efficient solution for power conversion needs in modern electronic devices. Its ability to provide stable voltage with high efficiency makes it an essential component for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess