The REG711EA-5 is a highly efficient, compact, step-up DC-DC converter designed and manufactured by Texas Instruments. This versatile component is perfect for applications requiring a fixed 5V output from a lower voltage source. With its small footprint and high reliability, the REG711EA-5 is an ideal choice for portable electronics, where space is at a premium and efficient power conversion is a necessity.
Key Features
- Output Voltage: Provides a stable 5V output, which is essential for consistent device operation.
- Input Voltage Range: Operates over a wide input range of 1.8V to 5.5V, accommodating various battery technologies and configurations.
- High Efficiency: Features up to 96% conversion efficiency, maximizing battery life and reducing heat generation.
- Low Quiescent Current: The low quiescent current of 75 µA extends battery life when in standby mode, making it suitable for battery-powered applications.
- Small Package: Available in a compact SOT-23 package, allowing for minimal impact on overall design size.
- Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges.
- No External Diode Needed: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and system complexity.
Applications
The REG711EA-5 is suitable for a wide range of applications, including but not limited to:
- Handheld Devices
- GPS Units
- Portable Media Players
- Wireless Peripherals
- Medical Instruments
Conclusion
With its high efficiency, wide input voltage range, and small package size, the REG711EA-5 from Texas Instruments stands out as a robust power management solution for any designer looking to optimize their product's battery life and performance. Its ease of integration and comprehensive feature set make it a go-to choice for a variety of portable and space-constrained applications.