EN
  • EN
  • DE

RM46L440CPGET

Part No RM46L440CPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793267-RM46L440CPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM46L440
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L440CPGET CAD Model

Description

Introducing the RM46L440CPGET Microcontroller from Texas Instruments

The RM46L440CPGET is a high-performance microcontroller developed by Texas Instruments, designed to meet the rigorous demands of industrial and automotive applications. This microcontroller is part of the Hercules RM series, which is renowned for its robust safety features, making it an ideal choice for systems that require a high level of reliability and functional safety.

Core Features

  • Performance: At the heart of the RM46L440CPGET is a powerful ARM Cortex-R4F CPU that operates at frequencies up to 220 MHz, providing the computational power necessary for complex real-time processing tasks.
  • Memory: It comes equipped with 3MB of integrated flash memory and 256KB of data RAM, ensuring ample space for application code and data storage.
  • Safety: Safety is a top priority with the RM46L440CPGET. It includes built-in safety features like ECC (Error Correction Code) on both flash and RAM, a dual CPU in lockstep configuration, and a comprehensive set of diagnostic features to detect faults and ensure reliable operation.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, UART, SPI, and I2C, providing flexibility in system design and ensuring compatibility with a wide range of peripherals and networks.
  • Timers and PWM: The microcontroller features high-resolution PWM units, 32-bit timers, and RTI (Real-Time Interrupt) timers, which are essential for precise control in applications like motor control and power conversion.

Applications

The RM46L440CPGET is designed to excel in environments where safety and reliability are non-negotiable. It is widely used in applications such as:

  • Industrial automation and control systems
  • Automotive safety systems, including ABS and power steering
  • Flight control systems in aerospace
  • Medical equipment requiring high reliability

Development Support

Developers working with the RM46L440CPGET benefit from Texas Instruments' comprehensive development ecosystem. This includes access to development tools, software libraries, and the HALCoGen software for easy peripheral configuration. Additionally, the microcontroller is supported by the HERCULES Safety MCU Demos, which provide reference implementations for various safety mechanisms.

With its combination of performance, safety features, and broad application support, the RM46L440CPGET from Texas Instruments stands out as a microcontroller that can be trusted in critical systems where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess