EN
  • EN
  • DE

RM48L530DZWTT

Part No RM48L530DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793279-RM48L530DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L530
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L530DZWTT CAD Model

Description

The Texas Instruments RM48L530DZWTT microcontroller is a robust, high-performance computing solution designed to meet the rigorous demands of industrial and automotive applications. This microcontroller is part of the Hercules RM series, which is known for its exceptional safety features and real-time control capabilities.

At the core of the RM48L530DZWTT is a powerful ARM Cortex-R4F CPU that operates at speeds up to 220 MHz, delivering the computing power needed for complex algorithms and control tasks. The microcontroller's architecture is optimized for low-power consumption and high efficiency, making it suitable for battery-powered and energy-sensitive systems.

With an integrated floating-point unit (FPU), the RM48L530DZWTT enhances the performance of applications requiring precise mathematical calculations, such as motor control, digital power conversion, and sensor data processing. This feature significantly reduces the load on the CPU, providing more headroom for additional tasks and functionalities.

One of the standout features of the RM48L530DZWTT is its focus on safety. It includes built-in self-test (BIST) functionality, error correction code (ECC) on both flash and RAM, and dual interlocked storage cells (DICE) to protect against single-event upsets. These features make the microcontroller ideal for safety-critical systems that must adhere to stringent standards such as ISO 26262 for automotive safety and IEC 61508 for functional safety in electronic systems.

The microcontroller also boasts a rich set of peripherals, including multiple CAN interfaces, Ethernet, USB, and a variety of serial communication options. This connectivity enables the RM48L530DZWTT to handle complex communication tasks and interface with a wide range of sensors and actuators.

For developers, Texas Instruments provides comprehensive support in the form of software libraries, real-time operating systems (RTOS) compatibility, and development tools. This support, coupled with the microcontroller's advanced features, facilitates a streamlined development process and rapid deployment of applications across various industries.

In summary, the Texas Instruments RM48L530DZWTT microcontroller is a versatile and reliable choice for engineers looking to develop safety-critical and performance-demanding applications in the industrial and automotive sectors.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess