EN
  • EN
  • DE

RM48L550DZWTT

Part No RM48L550DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793282-RM48L550DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L550
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L550DZWTT CAD Model

Description

Overview of Texas Instruments RM48L550DZWTT

The Texas Instruments RM48L550DZWTT is a high-performance microcontroller that is part of the Hercules RM series, designed for safety-critical applications. This powerful microcontroller is engineered to meet the intense processing demands of modern embedded systems while providing robust safety features to ensure reliable operation in critical environments.

Key Features

  • Advanced RISC Architecture: Built on an ARM Cortex-R5F core, the RM48L550DZWTT operates at a frequency of up to 330 MHz, delivering exceptional computational speed and efficiency.
  • Memory Capacity: It comes equipped with 3MB of integrated flash memory and 256KB of RAM, providing ample space for complex applications and data storage.
  • Safety Features: The microcontroller includes a range of safety mechanisms such as Error Signaling Module (ESM), built-in self-test (BIST) functionality, and parity and ECC on both flash and RAM to ensure system integrity.
  • Communication Interfaces: A variety of communication options are available, including CAN, LIN, Ethernet, MibSPI, and SCI, allowing for versatile connectivity with other devices and systems.
  • High-Resolution PWM: The device features high-resolution PWM units, enabling precise control for motor applications and power conversion.

Applications

The RM48L550DZWTT is designed for use in a wide range of applications where safety and reliability are paramount. These include industrial automation, automotive safety systems, medical devices, and aerospace controls, among others.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the RM48L550DZWTT is no exception. It is designed to comply with stringent industry standards, such as IEC 61508 SIL-3 and ISO 26262 ASIL-D, making it a trustworthy choice for developers creating safety-critical applications.

Support and Resources

Developers working with the RM48L550DZWTT benefit from Texas Instruments' extensive support network, including detailed documentation, development tools, and a community of experts. This ensures that integrating the microcontroller into projects is as smooth and efficient as possible.

With its combination of performance, safety features, and support, the Texas Instruments RM48L550DZWTT is an excellent microcontroller for any project that requires reliability and advanced functionality.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess