EN
  • EN
  • DE

RM48L940DPGET

Part No RM48L940DPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793290-RM48L940DPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM48L940
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L940DPGET CAD Model

Description

The RM48L940DPGET is a high-performance microcontroller unit (MCU) from the reputable manufacturer Texas Instruments (TI). Designed with robustness and versatility in mind, this MCU is an ideal choice for industrial, automotive, and safety-critical applications that demand reliable operation in harsh environments.

Key Features

  • Advanced RISC Architecture: Built on the ARM Cortex-R4F, which operates at a frequency of up to 220 MHz, the RM48L940DPGET offers high processing power for complex algorithms and control tasks.
  • Memory Capabilities: It includes 3MB of integrated flash memory and 256KB of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Enhanced Safety Features: The MCU is equipped with built-in safety features such as ECC (Error Correction Code) on both flash and RAM, a CPU self-test capability, and a memory protection unit, making it suitable for applications that require functional safety compliance.
  • Rich Peripherals: A wide range of peripherals is available, including multiple CAN (Controller Area Network) interfaces, USB connectivity, serial communication modules (SCI, SPI, I2C), and 16-bit timers, among others.
  • High-Temperature Tolerance: The device can operate in a temperature range of -40°C to +125°C, ensuring performance stability across temperature extremes.

Applications

The RM48L940DPGET is particularly well-suited for applications in:

  • Automotive control systems, such as engine management and transmission control
  • Industrial automation, including motor control and robotics
  • Flight control systems and avionics
  • Medical equipment requiring high reliability and safety standards

Package and Quality

This MCU is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. TI's commitment to quality ensures that the RM48L940DPGET meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers.

With its combination of processing power, memory capacity, safety features, and robust peripheral set, the Texas Instruments RM48L940DPGET MCU stands out as a powerful core component for your next high-demand application.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess