EN
  • EN
  • DE

S1E05015PGR

Part No S1E05015PGR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089722-S1E05015PGR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1E05015PGR CAD Model

Description

The S1E05015PGR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-performance product is tailored to meet the demanding needs of modern electronics, offering a blend of efficiency, reliability, and versatility.

Key Features

  • High Integration: The S1E05015PGR integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes for electronic systems.
  • Power Efficiency: Designed with power conservation in mind, this IC helps in reducing the overall power consumption of the systems it is used in, making it an ideal choice for battery-powered devices.
  • Robust Performance: Texas Instruments' commitment to quality ensures that the S1E05015PGR operates reliably under a wide range of conditions, making it suitable for industrial, automotive, and consumer applications.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the S1E05015PGR offers improved performance characteristics compared to previous generations, such as faster processing speeds and greater data bandwidth.

Applications

The versatility of the S1E05015PGR allows it to be used across various applications, including:

  • Communication systems
  • Automotive electronics
  • Industrial control units
  • Portable and wearable technology
  • Medical devices

Technical Specifications

The S1E05015PGR boasts technical specifications that enable it to deliver exceptional performance:

  • Package Type: PGR (Plastic Grid Array)
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the series
  • Signal Processing Capabilities: As per the S1E05015 series standards

Quality and Support

With Texas Instruments' renowned quality assurance and customer support, users of the S1E05015PGR can expect a product that not only meets but exceeds industry standards. Comprehensive technical support and documentation are available, ensuring seamless integration into your projects.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess