EN
  • EN
  • DE

S5LS10216ASZWTQQ1

Part No S5LS10216ASZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.5V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 115
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793659-S5LS10216ASZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name S5LS10216
Introduction Date November 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S5LS10216ASZWTQQ1 CAD Model

Description

The S5LS10216ASZWTQQ1 is a cutting-edge integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive family of electronic components that cater to a wide range of applications, from automotive to industrial and consumer electronics.

Key Features:

  • High Performance: The S5LS10216ASZWTQQ1 is built to deliver robust performance for demanding applications. It is capable of operating at high speeds, making it suitable for high-performance computing tasks.
  • Low Power Consumption: Despite its high performance, this IC maintains a low power profile, which is critical for battery-powered devices and for applications where energy efficiency is a priority.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the S5LS10216ASZWTQQ1 offers superior reliability and longevity, which is essential for products that require long service lives.
  • Compact Form Factor: The compact size of the S5LS10216ASZWTQQ1 allows it to fit into space-constrained applications, providing powerful capabilities without sacrificing space.

Applications:

The versatile nature of the S5LS10216ASZWTQQ1 means it can be used in a variety of applications. Some common uses include:

  • Automotive systems, such as advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • High-speed networking equipment
  • Consumer electronics that require high-speed data processing

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The S5LS10216ASZWTQQ1 is no exception and is designed to meet or exceed the requirements of the applications it serves. It undergoes rigorous testing and quality control measures to ensure it performs reliably under various conditions.

Support and Resources:

TI provides comprehensive technical support and resources for the S5LS10216ASZWTQQ1, including datasheets, reference designs, and application notes. Customers can also access TI's extensive support community for further assistance and insights.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess