EN
  • EN
  • DE

S8548-5007

Part No S8548-5007
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 310662-S8548-5007
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S8548-5007 CAD Model

Description

Product S8548-5007 from Texas Instruments is a high-performance, state-of-the-art integrated circuit (IC) that embodies the company's commitment to innovation, quality, and reliability.

  • Key Features: Exceptional power efficiency
  • Design: High performance while minimizing power consumption
  • Operating Conditions: Robust performance in a wide range of operating conditions
  • Form Factor: Compact
  • Operations: High-speed
  • Signal Integrity: Excellent
  • Integration: Easy to integrate into various systems
  • Compatibility: Compatible with a wide range of other components
  • Durability: Designed to withstand the rigors of long-term use

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess