EN
  • EN
  • DE
  • IT

SA555DRE4

Part No SA555DRE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel (TR)
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number SA555
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265327-SA555DRE4
Ultra Librarian 3D Model Ultra Librarian SA555DRE4 CAD Model

Description

The SA555DRE4 from Texas Instruments is a highly versatile and reliable precision timing circuit capable of producing accurate time delays or oscillation. In the time-delay or monostable mode of operation, the timed interval is controlled by a single external resistor and capacitor network. In the astable mode, the frequency and duty cycle can be controlled independently with two external resistors and a single external capacitor.

Key Features

  • Supply Voltage Range: The device is designed to operate from a wide range of supply voltages, from 4.5 V to 16 V, making it suitable for various applications including automotive, industrial, and consumer electronics.
  • Timing from Microseconds to Hours: The SA555DRE4 is capable of producing delays ranging from a few microseconds to several hours, allowing for a broad array of timing solutions.
  • Adjustable Duty Cycle: Users can set the duty cycle to precisely control the timing pulse, which is essential for applications requiring specific pulse durations.
  • Temperature Stability: The timing remains stable within a temperature range of -40°C to 85°C, ensuring consistent performance under varying environmental conditions.
  • Output Drive Capability: The device can source or sink up to 200 mA, which can drive TTL or relay loads without requiring an external driver.
  • Package Type: The SA555DRE4 is available in a small-outline package, which is ideal for space-constrained applications.

Applications

The SA555DRE4 is a highly flexible component used in a wide range of applications. These include, but are not limited to:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Missing pulse detector

Quality and Reliability

Texas Instruments is renowned for its dedication to quality and reliability, and the SA555DRE4 is no exception. The device is designed to meet the rigorous standards expected of industrial-grade components, ensuring long-term stability and performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess