EN
  • EN
  • DE
  • IT

SCAN921226SLC/NOPB

Part No SCAN921226SLC/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description SCAN921025 and SCAN921226 30-80 MHz 10 Bit Bus LVDS Serializer and Deserializer with IEEE 1149.1 (JTAG) and at-speed BIST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Deserializer
Data Rate 800Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 49-LFBGA
Manufacturer Package 49-BGA (7x7)
Win Source Part Number 1247117-SCAN921226SLC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SCAN921226
Introduction Date December 01, 2001
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SCAN921226SLC/NOPB CAD Model

Description

Product Overview: SCAN921226SLC/NOPB by Texas Instruments

The SCAN921226SLC/NOPB is a high-performance Serializer/Deserializer (SerDes) product from Texas Instruments designed for high-speed bidirectional data communication in automotive and industrial applications. This advanced chip is designed to interface with digital cameras, radar systems, and other high-speed sensors that require rapid data transfer over a single differential pair.

Key Features

  • High-Speed Data Transfer: The device supports data rates up to 2.6 Gbps, enabling fast and efficient data communication for real-time processing and control.
  • LVDS Interface: It features a Low-Voltage Differential Signaling (LVDS) interface, which minimizes electromagnetic interference (EMI) and allows for longer cable lengths while maintaining signal integrity.
  • Embedded Clock: The embedded clock technology simplifies system design by eliminating the need for a separate clock data recovery circuit.
  • Power Management: SCAN921226SLC/NOPB includes power-down modes and an energy-saving idle state, which contribute to reduced power consumption and improved battery life in portable applications.
  • Robust Error Detection: The device incorporates robust error detection features, including CRC (Cyclic Redundancy Check) and parity, ensuring reliable data transmission even in harsh environments.

Applications

The versatility of the SCAN921226SLC/NOPB makes it suitable for a wide range of applications, particularly where high-speed data transfer and signal integrity are critical. It is commonly used in:

  • Automotive safety and infotainment systems
  • Industrial machine vision cameras and sensors
  • Medical imaging equipment
  • High-definition video transmission systems
  • Aerospace and defense electronics

Quality and Reliability

As with all Texas Instruments products, the SCAN921226SLC/NOPB is manufactured to the highest quality standards. It is designed for operation in extreme temperature ranges and is rigorously tested to ensure performance and reliability. The device is also compliant with automotive industry standards, making it ideal for use in vehicles where safety and dependability are paramount.

Overall, the SCAN921226SLC/NOPB from Texas Instruments is a top-tier solution for applications requiring high-speed, reliable data communication with the added benefits of power efficiency and robust error detection capabilities.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648
Maxim Integrated
Input Output
Lowest to $24.8699
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $13.1779
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $12.4349
THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 32QFN
Lowest to $6.3951
THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 64QFN
Lowest to $7.5301
Maxim Integrated
1.5GBPS 28-BIT COAX/STP DESERIAL
Lowest to $25.1877
National Semiconductor (TI)
DS90C187 LOW POWER DUAL PIXEL FP
Lowest to $15.7718

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5954 $63.8160
90+ $1.3091 $117.8190
135+ $1.2682 $171.2070
185+ $1.2273 $227.0505
240+ $1.1863 $284.7120
320+ $1.0637 $340.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess