EN
  • EN
  • DE

SCANSTA112

Part No SCANSTA112
Manufacturer Texas Instruments
Description 7-Port Multidrop IEEE 1149.1 (JTAG) Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case BGA100
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749123-SCANSTA112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCANSTA112 CAD Model

Description

The SCANSTA112, crafted by the renowned Texas Instruments, is a versatile and robust multi-protocol transceiver designed to cater to a wide range of applications in the electronics industry. This high-performance component is engineered to provide seamless interface solutions, making it an indispensable part of your circuit design.

Key Features

  • Multi-Protocol Compatibility: The SCANSTA112 supports various protocols including LVDS, LVTTL, and LVCMOS, offering flexibility for interfacing with different logic families.
  • High-Speed Data Transfer: With its ability to handle high-speed data rates, this transceiver ensures rapid and reliable communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, the SCANSTA112 operates with minimal power, reducing the overall energy consumption of your system.
  • Robust ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, safeguarding your circuits from unexpected voltage spikes.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The SCANSTA112's adaptability makes it suitable for a variety of applications, including:

  • High-speed data communications
  • Networking equipment
  • Telecommunications interfaces
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Technical Specifications

Below are some of the technical highlights of the SCANSTA112:

  • Supply Voltage: 3.3V ±0.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: Surface-Mount
  • Lead-Free and RoHS Compliant

For engineers and designers looking for a reliable transceiver that can handle multiple protocols with ease, the SCANSTA112 from Texas Instruments is an excellent choice. Its combination of speed, power efficiency, and compact design make it a valuable addition to any electronic project.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess