EN
  • EN
  • DE

SL160309

Part No SL160309
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 325213-SL160309
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL160309 CAD Model

Description

Product SL160309 is a flagship product from Texas Instruments, a leading global semiconductor company.

  • Description: This product embodies the company's commitment to innovation and quality, and it is designed to meet the diverse needs of both industrial and consumer applications.
  • Type: High-performance, low-power integrated circuit (IC)
  • Features: Wide array of functionalities
  • Technology: Advanced technology that enables it to function optimally in a variety of applications
  • Qualities: High efficiency, robust performance, and exceptional reliability
  • Key Feature: Low-power consumption (ideal for battery-powered applications)
  • Integration: Combines multiple functionalities into a single chip, reducing the need for additional components
  • Noise Immunity: Superior noise immunity due to advanced noise reduction technology
  • Operating Temperature Range: Wide operating temperature range (suitable for use in harsh environments)
  • Compatibility: Designed to work with a variety of systems and devices (supports multiple communication protocols)
  • Package: Compact, easy-to-mount package

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess