EN
  • EN
  • DE

SLK2501IPZPG4

Part No SLK2501IPZPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 100HTQFP  /  1/1 Transceiver Full SONET/SDH 100-HTQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Transceiver
Protocol SONET/SDH
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number SLK250
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261328-SLK2501IPZPG4
Ultra Librarian 3D Model Ultra Librarian SLK2501IPZPG4 CAD Model

Description

Introducing the SLK2501IPZPG4 from Texas Instruments

The SLK2501IPZPG4 is a high-performance, versatile communications transceiver from the renowned semiconductor manufacturer, Texas Instruments. Designed to meet the rigorous demands of modern data communication systems, this device is a perfect blend of speed, reliability, and integration that makes it an ideal choice for a wide range of applications.

At the core of the SLK2501IPZPG4 is its ability to handle high-speed serial data transmission with a maximum data rate of up to 2.5 Gbps. This exceptional data rate is supported by a robust phase-locked loop (PLL) circuit that ensures stable and accurate data timing, which is crucial for maintaining data integrity across long distances and through various transmission mediums.

The SLK2501IPZPG4 is engineered with a focus on flexibility, featuring a selectable interface that allows it to be used in either a 16-bit LVDS or a 20-bit LVTTL parallel interface mode. This adaptability ensures that the transceiver can be easily integrated into existing systems or used as the foundation for new designs without compatibility concerns.

Power efficiency is another key aspect of the SLK2501IPZPG4. The device operates with a single 3.3V power supply, minimizing power consumption and making it suitable for energy-sensitive applications. Additionally, it includes power-down and sleep modes that further reduce power usage when the transceiver is not actively transmitting data.

The robustness of the SLK2501IPZPG4 is exemplified by its built-in signal conditioning features. These include programmable pre-emphasis and equalization, which help to combat signal degradation over long cable lengths and maintain signal integrity across various transmission environments. As a result, the SLK2501IPZPG4 is an excellent choice for applications in telecommunications, networking, and high-speed data acquisition systems.

Encased in a compact 80-Pin HTQFP (Heat Sink Thin Quad Flat Pack) package, the SLK2501IPZPG4 is designed for easy PCB (Printed Circuit Board) mounting and space-saving implementation, ensuring that it fits seamlessly into a wide array of design layouts.

With its combination of high-speed performance, interface flexibility, power efficiency, and signal conditioning capabilities, the SLK2501IPZPG4 from Texas Instruments stands out as a top-tier solution for your data communication needs.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess