EN
  • EN
  • DE

AT32UC3A1512AU-AUR

Part No AT32UC3A1512AU-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / AVR AVR®32 UC3 A1 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A1 Audio
Package Tape & Reel
Product Status Obsolete
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity Ethernet, I²C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number AT32UC3
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338810-AT32UC3A1512AU-AUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A1512AU-AUR CAD Model

Description

The AT32UC3A1512AU-AUR is a cutting-edge microcontroller unit (MCU) designed and manufactured by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This particular MCU is part of the AVR®32 UC3 series, which is renowned for its high performance and low power consumption.

Key Features

  • High Performance: The AT32UC3A1512AU-AUR operates at a maximum frequency of 66 MHz, which is driven by a high-performance 32-bit AVR® UC3 RISC processor. This makes it suitable for applications requiring intricate computations and fast data processing.
  • Memory Capabilities: With 512KB of flash memory and 64KB of SRAM, it provides ample space for complex program code and efficient data management, which is essential for advanced embedded systems.
  • Connectivity: This MCU offers a variety of connectivity options including USB 2.0 full-speed and OTG capabilities, SPI, I2C, and USART interfaces, which enable easy integration into different systems and ensure flexibility in communication with other devices.
  • Power Efficiency: The device is designed for power-sensitive applications. Its picoPower® technology allows for low power consumption in active and idle modes, making it ideal for portable and battery-operated devices.
  • Analog Features: It includes a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, providing accurate analog signal measurement and conversion, which is crucial for sensor-based applications.

Applications

The AT32UC3A1512AU-AUR is versatile and can be used in a wide array of applications. It is particularly well-suited for industrial control systems, medical devices, automotive applications, and complex sensor systems. Its robust architecture and extensive feature set make it an excellent choice for designers looking to develop high-performance embedded systems with stringent power requirements.

Package and Quality

This MCU comes in a 144-pin LQFP (Low Profile Quad Flat Package) which is ideal for space-constrained applications. Quality is assured as Microchip Technology is committed to delivering high-reliability products, and the AT32UC3A1512AU-AUR is no exception, meeting stringent industry standards.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess