EN
  • EN
  • DE

SLK2511BPZP

Part No SLK2511BPZP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 100HTQFP  /  1/1 Transceiver Full SDH Sonet 100-HTQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Transceiver
Protocol SDH Sonet
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number SLK251
Other Names SLK2511BPZPG4,-296-21543,-296-21543,296-21543,-SLK2511BPZPG4R,TEXTISSLK2511BPZP,-SLK2511BPZPR,-SLK2511BPZPG4,SLK2511BPZPG4,2156-SLK2511BPZP-TI
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261329-SLK2511BPZP
Ultra Librarian 3D Model Ultra Librarian SLK2511BPZP CAD Model

Description

Introducing the SLK2511BPZP from Texas Instruments

The SLK2511BPZP is a high-performance, multi-gigabit transceiver designed by Texas Instruments to meet the needs of demanding communication systems. This advanced product is part of TI's broad portfolio of integrated circuits designed for data transmission and signal processing in a wide range of applications, including telecommunications, data communications, and industrial networks.

The SLK2511BPZP is capable of supporting data rates up to 2.5 Gbps, making it an ideal solution for high-speed backplane applications, as well as for fiber optic and cable data transmission. The device integrates a Serializer/Deserializer (SerDes) function, which simplifies design and reduces system complexity by converting between serial data and parallel interfaces in both directions.

One of the key features of the SLK2511BPZP is its low power consumption, which is critical for systems where thermal management and energy efficiency are paramount. The transceiver operates over a single 3.3V supply, further simplifying the power design of the system it is integrated into. Additionally, the device boasts a robust set of built-in diagnostic features, including loopback functionality and pattern generation/checking, which facilitate system testing and debugging during development and deployment.

The SLK2511BPZP comes in a compact 100-Pin PZP (R-PBGA-BGA) package, which is conducive to space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile choice for designers looking to optimize their high-speed communication systems.

With its combination of high data rate capability, low power consumption, and diagnostic features, the SLK2511BPZP from Texas Instruments represents a state-of-the-art solution for developers looking to push the boundaries of communication technology. Whether it is being used in networking equipment, telecommunication infrastructure, or high-speed data acquisition systems, the SLK2511BPZP delivers the performance and reliability that engineers and system integrators have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess