EN
  • EN
  • DE

SM320F28335KGDS1

Part No SM320F28335KGDS1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 0XCEPT / C28x series Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 0-XCEPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™
Package Bulk
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage - Operating 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 210°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package 0-XCEPT
Base Product Number SM320
Other Names 3301-SM320F28335KGDS1
Standard Package 100
MSL Level Not Applicable
ECCN 3A001A2A
HTSUS 8542.31.0001
Win Source Part Number 1261984-SM320F28335KGDS1
Ultra Librarian 3D Model Ultra Librarian SM320F28335KGDS1 CAD Model

Description

Product Overview: SM320F28335KGDS1

The SM320F28335KGDS1 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and versatile applications. This product is part of TI's TMS320F2833x series, which is specifically designed to meet the intense computational demands of modern control applications.

Key Features:

  • High-Speed Processing: At the heart of the SM320F28335KGDS1 is a 32-bit floating-point CPU that operates at a frequency of up to 150 MHz. This powerful core allows for rapid execution of complex algorithms and real-time data processing, making it ideal for advanced control systems.
  • Memory Capacity: The device comes equipped with integrated memory, including 512 KB of flash memory and 68 KB of RAM, facilitating efficient data management and storage without the need for external memory components.
  • Advanced Peripherals: A wide range of integrated peripherals enhances the functionality of the DSP. These include PWM outputs, ADC inputs, capture inputs, and communication interfaces such as CAN, I2C, SPI, and UART, enabling seamless integration with other system components.
  • JTAG Interface: For debugging and programming purposes, the SM320F28335KGDS1 includes a JTAG interface, ensuring developers can easily test and upload their software.

Applications:

The SM320F28335KGDS1 is designed to excel in applications that require high-speed and precise digital control. It is commonly used in:

  • Motor Control: Its processing power and dedicated peripherals make it suitable for controlling various types of motors, including AC induction, Brushless DC (BLDC), and Permanent Magnet Synchronous Motors (PMSM).
  • Renewable Energy Systems: The DSP is adept at managing solar inverters and wind turbine controllers, where efficient energy conversion is critical.
  • Power Supplies: It can be deployed in digital power supply systems to ensure stable and efficient power delivery.
  • Industrial Automation: The SM320F28335KGDS1's robustness and precision are ideal for automation systems that require real-time control and monitoring.

With its powerful processing capabilities, extensive memory, and comprehensive set of peripherals, the SM320F28335KGDS1 from Texas Instruments stands out as a versatile and efficient solution for advanced digital control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess