EN
  • EN
  • DE
  • IT

SM320VC5416GGU16EP

Part No SM320VC5416GGU16EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number SM320
Other Names 296-22221,-V62/04610-01XAR,296-22221R,-296-22221R,V62/04610-01XA,-296-22221,-296-22221,-SM320VC5416GGU16EPR,-V62/04610-01XA
Standard Package 160
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265143-SM320VC5416GGU16EP
Ultra Librarian 3D Model Ultra Librarian SM320VC5416GGU16EP CAD Model

Description

Introducing the SM320VC5416GGU16EP from Texas Instruments

The SM320VC5416GGU16EP is a highly sophisticated digital signal processor (DSP) designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This product is part of TI's TMS320 series, which is renowned for its high-performance signal processing capabilities and is widely used in a variety of industrial, automotive, and consumer electronics applications.

With its advanced architecture, the SM320VC5416GGU16EP is engineered to handle complex algorithms and computations at high speeds, making it an ideal choice for applications requiring rapid and efficient signal processing. This DSP is particularly well-suited for tasks such as audio and video processing, telecommunications, real-time control, and many other demanding applications.

The device features a fixed-point, 16-bit digital signal processor core, which operates at a frequency of up to 160 MHz, providing the computational power necessary to support a wide range of signal processing tasks. The core is supported by a rich set of peripherals, including a variety of communication interfaces, which allow for easy integration into system designs.

One of the key advantages of the SM320VC5416GGU16EP is its enhanced durability and reliability. It is designed to meet the stringent requirements of extended temperature ranges and harsh environmental conditions, making it an excellent choice for mission-critical applications in the aerospace and defense sectors, as well as in industrial settings where robustness is a priority.

Furthermore, the SM320VC5416GGU16EP comes equipped with 16KB of RAM and 1MB of on-chip ROM, providing ample memory for complex signal processing tasks. The device's memory architecture is optimized for high-speed data access and efficient execution of code, ensuring smooth and responsive performance.

In summary, the SM320VC5416GGU16EP from Texas Instruments stands out as a high-performance, reliable, and versatile DSP that can meet the needs of a wide array of signal processing applications. Its robust design and advanced features make it a top choice for engineers and developers who demand the best in signal processing technology.

For more detailed specifications and application support, please visit the Texas Instruments website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM 2X3MB SHARC SINGLEDDR LPC PK
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $91.1852
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $144.5612
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $100.0391
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess