EN
  • EN
  • DE

SM72445MTE/NOPB

Part No SM72445MTE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR PHOTOV 1OUT 28TSSOP  /  series Controller, Photovoltaic Solar Panels Voltage Regulator IC 1 Output 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel (TR)
Applications Controller, Photovoltaic Solar Panels
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SM72445
Other Names 2156-SM72445MTE/NOPB,TEXTISSM72445MTE/NOPB
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244378-SM72445MTE/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72445MTE/NOPB CAD Model

Description

The SM72445MTE/NOPB is a highly integrated device from Texas Instruments, designed to serve as a programmable maximum power point tracking controller (MPPT) for photovoltaic (PV) systems. This sophisticated component is part of Texas Instruments' extensive portfolio of energy management solutions, specifically tailored for renewable energy applications.

Key Features

  • Programmable MPPT Functionality: The SM72445MTE/NOPB is engineered with advanced algorithms that enable it to continuously track the maximum power point of PV panels, ensuring optimal energy harvest under varying environmental conditions.
  • High Integration: This device integrates multiple functions including voltage regulation, current control, and temperature compensation, reducing the need for external components and simplifying system design.
  • Robust Thermal Performance: Encased in a thermally efficient, multi-watt, leadless package, the SM72445MTE/NOPB is designed to maintain performance even under high temperature conditions typical of solar applications.
  • Flexible Communication: It supports a variety of communication protocols, allowing for easy integration into larger systems and facilitating remote monitoring and control.

Applications

The SM72445MTE/NOPB is ideal for a range of solar energy applications, including:

  • Residential and commercial solar power systems
  • Grid-tied and off-grid solar inverters
  • Portable solar generators
  • Industrial solar power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SM72445MTE/NOPB is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long-term operation in the demanding conditions of solar energy systems. The addition of the NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Conclusion

With its combination of advanced MPPT technology, high integration, and robust design, the SM72445MTE/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the efficiency and reliability of their solar energy systems. Its programmable features and communication capabilities make it a versatile and future-proof component for a wide array of PV applications.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess