EN
  • EN
  • DE

SM72485SD/NOPB

Part No SM72485SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 150MA 8WSON / 100V, 150 mA Constant On-Time Buck Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Maximum Input Voltage 95V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 85V
Current - Output 150mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Part Number Series SM72485
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813172-SM72485SD/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72485SD/NOPB CAD Model

Description

Overview of Product SM72485SD/NOPB

The SM72485SD/NOPB is a sophisticated solar panel Maximum Power Point Tracking (MPPT) regulator designed and manufactured by Texas Instruments. This high-performance product is specifically engineered to optimize the efficiency of solar energy harvesting, thereby enhancing the capabilities of solar panel systems. It is an essential component for those looking to maximize the energy conversion of their photovoltaic (PV) installations.

Key Features

  • MPPT Capability: The SM72485SD/NOPB implements maximum power point tracking to ensure that solar panels operate at their optimum power output level, adjusting to varying sunlight conditions.
  • High Efficiency: With its advanced technology, this regulator maintains high conversion efficiency, thereby reducing energy loss and improving overall system performance.
  • Wide Operating Range: It supports a broad range of input voltages, accommodating different types of solar panels and system configurations.
  • Robust Design: The device is built to withstand harsh environmental conditions typically associated with outdoor solar applications.
  • Integration Friendly: The SM72485SD/NOPB is designed for easy integration into existing and new solar power systems, offering flexibility in system design and deployment.

Applications

The SM72485SD/NOPB is ideal for various solar-related applications, including but not limited to:

  • Residential solar power systems
  • Commercial and industrial PV installations
  • Remote power stations
  • Grid-tied and off-grid solar applications

Product Specifications

The device comes in a robust package, suitable for challenging environments. It features a temperature range that ensures reliable operation under extreme conditions. The SM72485SD/NOPB is also compliant with industry standards, ensuring compatibility and safety in a wide array of solar energy applications.

Conclusion

With its MPPT technology, high efficiency, and durable design, the SM72485SD/NOPB from Texas Instruments stands out as a premier solution for solar energy optimization. Whether for residential, commercial, or industrial use, this product is designed to deliver maximum performance and reliability, making it a smart choice for any solar energy system.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5664 $53.4960
35+ $2.9263 $102.4205
53+ $2.8349 $150.2497
73+ $2.7434 $200.2682
95+ $2.6520 $251.9400
127+ $2.3776 $301.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,595 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess