EN
  • EN
  • DE

SMJ27C128-12JM

Part No SMJ27C128-12JM
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094430-SMJ27C128-12JM
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMJ27C128-12JM CAD Model

Description

The SMJ27C128-12JM is a high-performance CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Texas Instruments. This memory device offers a storage capacity of 128 kilobits and is optimized for military and aerospace applications, where reliability and durability are of paramount importance.

Key Features

  • Memory Size: 128K (16K x 8)
  • Access Time: 120ns
  • Single +5V Power Supply: Compatible with the 5V power supply standard, this EPROM simplifies power integration in a wide range of systems.
  • Extended Temperature Range: Capable of operating in extreme temperature conditions, making it suitable for harsh environments.
  • Programmable Chip Select: Offers flexibility in system design through its programmable chip select feature.
  • Industry Standard Pinout: The device adheres to the JEDEC standard pinout, ensuring compatibility with a broad range of sockets and circuits.

Application Areas

The SMJ27C128-12JM is designed for use in systems where data integrity and retention are crucial over long periods. Its rugged construction makes it an ideal choice for:

  • Avionics and onboard systems
  • Military equipment
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SMJ27C128-12JM is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements of military and aerospace applications. The device's package is designed to withstand extreme conditions, making it a reliable choice for critical missions and operations.

Product Code Explanation

The product code SMJ27C128-12JM breaks down as follows:

  • SMJ: Indicates the military-grade product family from Texas Instruments.
  • 27C128: Denotes the 128Kb (16K x 8) EPROM series.
  • -12: Represents the access time of the memory, which is 120ns.
  • JM: Refers to the package type and temperature range.

In conclusion, the SMJ27C128-12JM is a robust and reliable memory solution from Texas Instruments, designed to meet the exacting demands of military and aerospace applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess