EN
  • EN
  • DE

SMJ320C50GFAM66

Part No SMJ320C50GFAM66
Manufacturer Texas Instruments
Description DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1251930-SMJ320C50GFAM66
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMJ320C50GFAM66 CAD Model

Description

The Texas Instruments SMJ320C50GFAM66 is a high-performance digital signal processor (DSP) that is part of the SMJ320C5x DSP family. This family of processors is designed for applications requiring efficient, high-speed numeric processing, such as digital audio, telecommunications, and industrial control. The SMJ320C50GFAM66 is particularly well-suited for applications that demand fast and reliable signal processing capabilities.

Key Features

  • Advanced Architecture: The SMJ320C50GFAM66 boasts a 32-bit architecture with a high-speed multiplier and accumulator, which enables it to perform complex mathematical operations rapidly and efficiently.
  • Clock Speed: With a clock speed of up to 50 MHz, this DSP can execute up to 50 million instructions per second (MIPS), ensuring high throughput for demanding applications.
  • On-Chip Memory: It includes integrated on-chip memory, which reduces the need for external memory components and simplifies system design.
  • Peripheral Integration: The device features a variety of integrated peripherals, including serial ports and timers, which facilitate easy interfacing with other system components and peripherals.
  • Power Management: Power-saving modes are included to reduce power consumption during idle periods, making it suitable for battery-operated devices.

Applications

The SMJ320C50GFAM66 is versatile and can be used in a wide range of applications. Its robust processing capabilities make it ideal for:

  • High-fidelity audio processing and effects
  • Voice and data communication systems
  • Instrumentation and control systems
  • Medical imaging and diagnostics
  • Real-time data analysis

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the SMJ320C50GFAM66 is no exception. It is designed to meet the rigorous demands of industrial applications and is supported by Texas Instruments' comprehensive technical support and documentation. Developers can also access a wide range of development tools and software libraries to accelerate the design and implementation of their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,126.1262 $1,126.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess