EN
  • EN
  • DE

LMP8480ASQDGKRQ1

Part No LMP8480ASQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1V/µs
-3db Bandwidth 270 kHz
Current - Input Bias 6.3 µA
Voltage - Input Offset 80 µV
Current - Supply 88µA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 76 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LMP8480
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 923464-LMP8480ASQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LMP8480ASQDGKRQ1 CAD Model

Description

The LMP8480ASQDGKRQ1 is a precision, high-voltage, bidirectional current-sense amplifier from Texas Instruments, designed to provide a highly accurate solution for current monitoring in automotive and industrial applications. This device is part of TI's LMP family, known for its robust performance in challenging environments.

Key Features

  • High Accuracy: The LMP8480ASQDGKRQ1 offers a gain error of only ±0.1% at room temperature, ensuring precise current measurement for critical applications.
  • Wide Common-Mode Range: With a common-mode voltage range from 4.5 V to 76 V, this amplifier is versatile and can be used in various systems without the need for additional level-shifting circuitry.
  • Bidirectional Sensing: The ability to sense both positive and negative current flow makes this amplifier ideal for applications such as battery charging and discharging monitoring.
  • High Bandwidth: A bandwidth of 270 kHz allows the LMP8480ASQDGKRQ1 to be used in fast-switching applications, providing real-time current monitoring.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard.

Applications

The LMP8480ASQDGKRQ1 is suitable for a range of applications, particularly where precision current sensing is crucial. These include:

  • Automotive battery management systems
  • Motor control in industrial automation
  • Overcurrent protection circuits
  • Power management in automotive and industrial systems

Package and Availability

The device is offered in an 8-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance and reduce the PCB space required. The LMP8480ASQDGKRQ1 is available for order and can be sourced through Texas Instruments' official distributors.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support resources, including datasheets, reference designs, and application notes. These resources are intended to streamline the integration of the LMP8480ASQDGKRQ1 into your design, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3046 $53.0460
21+ $4.9689 $104.3469
32+ $4.8010 $153.6320
45+ $4.4653 $200.9385
59+ $4.2974 $253.5466
73+ $4.1296 $301.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess