EN
  • EN
  • DE

SMJ320C6415DGADW60

Part No SMJ320C6415DGADW60
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military grade C64x fixed point DSP - ceramic package 570-FCPGA -55 to 115
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Frequency 600 MHz
Height 6 mm
Lead Free Contains Lead
Length 33.27 mm
Max Frequency 600 MHz
Maximum Operating Temperature 115 °C
Max Supply Voltage 3.46 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.36 V
Mount Through Hole
Number of Pins 570
Radiation Hardening No
RoHS Compliant
Thickness 910 µm
Width 33.27 mm
Win Source Part Number 1031299-SMJ320C6415DGADW60
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMJ320C6415DGADW60 CAD Model

Description

The SMJ320C6415DGADW60 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern audio, video, and telecommunications applications. This powerful DSP is part of the TMS320C64x series, which is renowned for its high-speed data processing capabilities and efficient power consumption.

Key Features

  • High-Performance Processing: The core of the SMJ320C6415 is capable of reaching speeds up to 600 MHz, allowing for real-time processing of complex algorithms and high-throughput data streams.
  • Advanced Architecture: Built on the VelociTI.2 architecture, this DSP provides increased parallelism and performance through its very-long-instruction-word (VLIW) technology.
  • Large On-Chip Memory: Equipped with a large on-chip memory, including L1 and L2 caches, the SMJ320C6415DGADW60 ensures fast access to critical data and instructions, significantly improving system performance.
  • External Memory Interface: The device features a flexible external memory interface that supports a wide range of memory types, including SDRAM, SRAM, Flash, and other asynchronous memories.
  • Robust Peripheral Set: A variety of integrated peripherals such as multichannel audio serial ports, a 10/100 Mb/s Ethernet MAC, and a host-port interface enhance connectivity and data exchange capabilities.
  • Power Efficiency: Despite its high performance, the SMJ320C6415 is designed to be power-efficient, making it suitable for applications where energy conservation is crucial.

Applications

The versatility of the SMJ320C6415DGADW60 makes it ideal for a broad range of applications. It is particularly well-suited for multimedia processing, wireless communication, voice recognition systems, and digital imaging products. Its robust processing power also makes it a great choice for industrial control systems and test/measurement equipment that require fast and accurate data processing.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SMJ320C6415DGADW60 is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of demanding industrial and commercial environments.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,708.5714 $1,708.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess