EN
  • EN
  • DE

SN0209033PZP-1

Part No SN0209033PZP-1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description TCON MINI-LVDS / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 182 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 838267-SN0209033PZP-1
Ultra Librarian 3D Model Ultra Librarian SN0209033PZP-1 CAD Model

Description

The SN0209033PZP-1 is a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This product is designed to cater to a wide range of applications in the electronics industry, with a focus on reliability and efficiency. It is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of technology.

Key Features

  • Precision Engineering: The SN0209033PZP-1 is meticulously designed to ensure precise operation under various conditions, making it an ideal choice for critical applications where accuracy is paramount.
  • High Reliability: With Texas Instruments' reputation for quality, this product is built to last and to withstand the rigors of demanding environments, ensuring long-term performance and minimal downtime.
  • Versatility: This component is suitable for a wide array of applications, making it a versatile addition to any electronic system design. Its adaptability to different scenarios makes it a valuable asset for designers and engineers.
  • Energy Efficiency: The SN0209033PZP-1 is designed with energy efficiency in mind, helping to reduce power consumption in electronic systems and contribute to more sustainable operations.

Applications

The SN0209033PZP-1 finds its use in various sectors, including but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial control units
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of the SN0209033PZP-1 are as follows:

  • Manufacturer: Texas Instruments
  • Part Number: SN0209033PZP-1
  • Package / Case: Custom
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • RoHS: Compliant

For detailed information regarding the electrical characteristics and operational parameters, please refer to the official datasheet provided by Texas Instruments.

Quality Assurance

All units of the SN0209033PZP-1 are subjected to rigorous testing and quality control measures to ensure that each product meets Texas Instruments' stringent standards for performance and reliability. Customers can rest assured that they are receiving a product that not only performs to expectations but also consistently exceeds them.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5104 $50.2080
49+ $2.0599 $100.9351
76+ $1.9955 $151.6580
104+ $1.9311 $200.8344
134+ $1.8668 $250.1512
180+ $1.6736 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess