EN
  • EN
  • DE

SN0307009BZHK

Part No SN0307009BZHK
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330011-SN0307009BZHK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN0307009BZHK CAD Model

Description

The SN0307009BZHK from Texas Instruments is a highly advanced, high-performance integrated circuit (IC) that is designed to deliver superior functionality and efficiency in a wide range of applications.

  • Design: Designed with the latest technology to ensure optimal performance.
  • Integration: Built to provide a high level of integration.
  • Energy-efficient: Designed to be highly energy-efficient.
  • Versatility: Can be used in a wide range of applications, including industrial automation, automotive systems, consumer electronics, and telecommunications.
  • Durability: Offers excellent durability and longevity.
  • Ease of use: Offers ease of use, with user-friendly features.
  • Support: Comes with comprehensive technical support from Texas Instruments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess