EN
  • EN
  • DE

SN0404149DRCR

Part No SN0404149DRCR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330027-SN0404149DRCR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0404149DRCR CAD Model

Description

Product SN0404149DRCR is an advanced electronic component manufactured by Texas Instruments, a leading global semiconductor company.

  • Type: Step-down switch regulator.
  • Input Supply: Operates from a 3.5V to 28V input supply.
  • Advantage: Can take a wide range of input voltages and convert them to a lower, more manageable voltage level.
  • Benefit: Particularly beneficial in power supply applications where the input voltage can vary significantly, such as battery-powered devices.
  • Design: Designed with a high level of efficiency in mind.
  • Control Scheme: Employs a proprietary control scheme which results in excellent load and line regulation.
  • Feature: Features a low dropout operation, which ensures consistent performance even when the input voltage is only slightly higher than the output voltage.
  • Suitable for: Ideal choice for applications that require a high level of power efficiency.
  • Size: Compact size.
  • Package: Housed in a small 8-pin SOIC package, making it suitable for space-constrained applications.
  • Size Benefits: Compact size, coupled with its high efficiency, makes it an excellent choice for portable devices.
  • Safety: Designed with safety in mind.
  • Protection Features: Includes a variety of protection features, including over-temperature, over-voltage, and under-voltage protection.
  • Benefits of Protection Features: Help prevent damage to the device and ensure reliable operation under various conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess