EN
  • EN
  • DE
  • IT

SN081BA3IPFP

Part No SN081BA3IPFP
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712230-SN081BA3IPFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN081BA3IPFP CAD Model

Description

The Texas Instruments SN081BA3IPFP is a state-of-the-art integrated circuit designed for robust and efficient performance in a wide range of industrial and commercial applications. This precision-engineered component is part of Texas Instruments' renowned semiconductor product line, which is synonymous with quality and reliability.

Key Features

  • High Integration: The SN081BA3IPFP integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates on low power, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • Durability: Texas Instruments' products are known for their durability, and the SN081BA3IPFP is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Advanced Technology: Utilizing cutting-edge technology, the SN081BA3IPFP offers improved performance characteristics compared to older or less sophisticated components.

Applications

The versatile nature of the SN081BA3IPFP allows it to be used across various applications, including:

  • Automotive systems
  • Power management solutions
  • Signal processing
  • Industrial control units
  • Communication equipment

Technical Specifications

With precise technical specifications, the SN081BA3IPFP meets stringent industry standards and is suitable for a broad array of technical requirements:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Through Hole/Surface Mount
  • Package / Case: Specific to Texas Instruments

For detailed technical data, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their customer service team. The SN081BA3IPFP represents Texas Instruments' commitment to innovation, quality, and support, making it an excellent choice for your next project or product design.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess