EN
  • EN
  • DE

SN10431ACDR

Part No SN10431ACDR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330117-SN10431ACDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN10431ACDR CAD Model

Description

The SN10431ACDR is a high-performance microcontroller from Texas Instruments, a leading semiconductor company globally known for its innovative and reliable products.

  • This microcontroller is designed to deliver superior performance and enhanced functionality, making it a suitable choice for a wide range of applications.
  • The SN10431ACDR is built on advanced technology that ensures high-speed operation and efficient power management.
  • It features a robust, 32-bit processing core that allows for high-speed data processing and computation, making it ideal for applications that require real-time processing and control.
  • The microcontroller also comes with an extensive range of peripherals that further enhance its functionality.
  • These include multiple input/output ports, integrated memory modules, and various communication interfaces.
  • One of the key features of the SN10431ACDR is its power efficiency.
  • It is designed to operate at low power levels, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Despite its low power consumption, the microcontroller does not compromise on performance, delivering high-speed operation and reliable performance.
  • The SN10431ACDR also offers excellent scalability and flexibility.
  • It supports a variety of programming languages and development tools, allowing developers to easily customize their applications.
  • The microcontroller also comes in a compact, surface-mount package that makes it easy to integrate into various designs.
  • In terms of reliability, the SN10431ACDR is designed to withstand harsh operating conditions and deliver consistent performance.
  • It features built-in protection mechanisms that guard against voltage spikes, temperature extremes, and other environmental hazards.
  • This makes it a reliable choice for applications in industries such as automotive, industrial automation, and consumer electronics.
  • In summary, the SN10431ACDR from Texas Instruments is a high-performance, power-efficient microcontroller that offers a wide range of features and capabilities.
  • Its robust processing core, extensive peripheral set, low power consumption, and high reliability make it a versatile and dependable choice for various applications.
  • Whether you're developing a complex industrial control system or a simple battery-powered device, the SN10431ACDR is a microcontroller that you can rely on to deliver excellent performance and reliability.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess