EN
  • EN
  • DE

SN104986PZPR

Part No SN104986PZPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 330146-SN104986PZPR
Ultra Librarian 3D Model Ultra Librarian SN104986PZPR CAD Model

Description

The SN104986PZPR from Texas Instruments is a highly sophisticated and technologically advanced electronic component designed to provide optimal performance in a variety of applications.

  • Manufacturer: Texas Instruments
  • Type: Power management integrated circuit (PMIC)
  • Efficiency: Energy
  • Output Voltages: Wide range of
  • Integration: High level of
  • Reliability: High level of
  • Durability: High level of
  • Manufacturing Processes: Advanced
  • Quality Control Measures: Stringent
  • Datasheet: Comprehensive
  • Specifications: Detailed
  • Features: Detailed
  • Usage: Detailed

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess