EN
  • EN
  • DE

SN10548DPUR

Part No SN10548DPUR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383492-SN10548DPUR
Ultra Librarian 3D Model Ultra Librarian SN10548DPUR CAD Model

Description

The SN10548DPUR is a high-precision, dual-output voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This integrated circuit is engineered to provide stable and reliable power supply in a variety of electronic applications, making it a versatile component for designers and engineers.

The device offers two independent regulated outputs, each capable of delivering up to 150 mA of continuous current. This makes it suitable for powering sensitive analog circuits, microcontrollers, and other digital ICs that require a steady voltage source. With an input voltage range of 2.7 V to 5.5 V, the SN10548DPUR is flexible enough to be used in systems powered by a variety of sources, including batteries, USB ports, and other DC power supplies.

One of the key features of the SN10548DPUR is its low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly important in battery-operated devices, where maximizing the energy extraction from the battery is crucial. Additionally, the regulator boasts excellent load and line regulation, maintaining a stable output voltage despite variations in the input voltage or changes in the load current.

The SN10548DPUR is also designed with protection features in mind. It includes over-current protection to safeguard the device and the load from excessive currents, as well as thermal shutdown protection to prevent damage from overheating. These features contribute to the overall reliability and longevity of the product.

Packaged in a small-outline, surface-mount package, the SN10548DPUR is ideal for space-constrained applications. Its compact form factor enables integration into tight PCB layouts, making it a preferred choice for portable electronics, wearables, and other miniaturized devices.

In summary, the SN10548DPUR from Texas Instruments is a robust and efficient solution for power regulation needs. Its combination of performance, protection features, and compact size makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
Linear IC
Lowest to $72.7612
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0074 $50.1850
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5442 $200.7460
168+ $1.4927 $250.7736
225+ $1.3383 $301.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess