The SN4LVC1G18DCKR is a high-performance, cutting-edge product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- 1-Bit, High-Speed, Low-Voltage, Dual-Supply Translating Transceiver: Designed for 1.65-V to 5.5-V VCC operation.
- Dual-Supply Rail Design: Allows for low-voltage bidirectional translation between any of the 1.8-V, 2.5-V, 3.3-V, and 5-V voltage nodes.
- DIR Pin: To control the transmission direction.
- Output-Enable (OE) Input: To control the 3-state outputs.
- Low Power Consumption: Maximum ICC of 10 µA.
- Over-Voltage Tolerant Inputs and Outputs: Robust against voltage spikes.
- Compact 8-Pin Package: Suitable for space-constrained applications.
- Operating Temperature Range: From -40°C to 85°C.