EN
  • EN
  • DE

SN54ALS174

Part No SN54ALS174
Manufacturer Texas Instruments
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252349-SN54ALS174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54ALS174 CAD Model

Description

Product Overview: SN54ALS174 - Hex/Quadruple D-Type Flip-Flops

The SN54ALS174 from Texas Instruments is a high-performance, hex/quadruple D-type flip-flop integrated circuit designed to deliver reliable and efficient performance in a wide range of digital applications. This device features six edge-triggered, D-type flip-flops with clear inputs, making it an excellent choice for implementing sequential logic circuits, storage registers, counters, and toggle functions.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is precisely triggered on the rising edge of the clock input, ensuring accurate timing and synchronization within your digital system.
  • Direct Clear Inputs: The inclusion of direct clear inputs allows for immediate resetting of each flip-flop, providing a quick way to clear stored data and prepare the device for new operations.
  • Wide Operating Voltage Range: Designed to accommodate a variety of power supply levels, the SN54ALS174 operates over a broad voltage range, enhancing its adaptability to different system requirements.
  • Low Power Consumption: The ALS (Advanced Low-Power Schottky) technology ensures that the device maintains low power dissipation without compromising on speed, making it suitable for power-sensitive applications.
  • High Drive Capability: With its ability to drive high current loads, this flip-flop is capable of interfacing with other components in a system efficiently, facilitating robust signal integrity.
  • Compatibility: The SN54ALS174 is designed to be compatible with other ALS and with most TTL logic families, providing a versatile solution for system design and integration.

Applications

The versatility of the SN54ALS174 allows it to be used in a multitude of applications, including:

  • Data storage and retrieval systems
  • Shift registers and counters
  • Control registers
  • Toggle circuits
  • System clocks

With its robust feature set and Texas Instruments' reputation for quality, the SN54ALS174 is an ideal choice for designers looking for a reliable flip-flop IC that can meet the demands of complex digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess