EN
  • EN
  • DE

SN54HC166J

Part No SN54HC166J
Manufacturer Texas Instruments
Description 8-BIT PARALLEL-LOAD SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252407-SN54HC166J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC166J CAD Model

Description

The SN54HC166J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the HC family and is a parallel-load 8-bit shift register. It is designed to offer both high-speed performance and the practical functionality of parallel-to-serial data conversion.

Key Features

  • Parallel-Load 8-Bit Shift Register: The SN54HC166J is capable of converting 8 bits of parallel data into a serial output stream, making it an excellent choice for data acquisition and processing applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing versatility in different system environments and compatibility with TTL levels.
  • High-Current Outputs: The outputs can drive up to 15 LSTTL loads, ensuring strong signal transmission and the ability to drive multiple devices.
  • Direct Overriding Clear: A direct clear input allows for immediate resetting of the register's contents, which is crucial for error handling and initialization processes.
  • Shift Frequency: It supports shift frequencies up to 40 MHz, which enables high-speed data processing and transfer.
  • Low Power Consumption: The device has a typical low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The SN54HC166J is ideal for a wide range of applications in various fields. Its primary use is in systems requiring the conversion of parallel data to serial form, such as:

  • Data acquisition systems
  • Communication interfaces
  • Microprocessor interfacing
  • Instrumentation and control systems
  • Computer peripherals

Package and Quality

The SN54HC166J is available in a J package, which is a ceramic dual-inline package (CerDIP) that ensures durability and reliable operation even in harsh conditions. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.8940 $54.8940
3+ $45.0413 $135.1239
4+ $43.6337 $174.5348
5+ $42.2262 $211.1310
7+ $40.8187 $285.7309
9+ $36.5960 $329.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess