EN
  • EN
  • DE

SN54HC253J

Part No SN54HC253J
Manufacturer Texas Instruments
Description DUAL 4-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252414-SN54HC253J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC253J CAD Model

Description

Product Overview: SN54HC253J from Texas Instruments

The SN54HC253J is a high-performance integrated circuit from Texas Instruments, designed to offer a dual 4-line to 1-line data selector/multiplexer with 3-state outputs. This IC is part of the HC family, which is well-known for its high-speed CMOS technology. It is specifically tailored for digital systems where low power consumption, yet high-speed operation is required.

Key Features

  • Logic Type: The SN54HC253J is a multiplexer that combines two 4-line inputs into a single output line, providing a versatile and efficient way to route digital signals within a circuit.
  • Operating Voltage: It operates on a wide range of voltages from 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both TTL and CMOS technologies.
  • Output Configuration: The 3-state outputs ensure that the device can be used in bus-oriented systems by enabling the output to assume a high-impedance state, effectively disconnecting it from the bus.
  • Package Type: The SN54HC253J comes in a ceramic dual in-line package (J package), offering robustness and reliability for a wide range of applications, including industrial and military environments.
  • Temperature Range: This device is designed to operate over a broad temperature range, typically from -55°C to 125°C, ensuring performance in extreme conditions.

Applications

The versatility of the SN54HC253J makes it ideal for various applications, including data routing, signal gating, and control applications. It is widely used in systems that require high-speed multiplexing of digital signals, such as data acquisition systems, communication systems, and control devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54HC253J is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and long-term reliability for critical applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9317 $55.5219
16+ $6.5081 $104.1296
24+ $6.3047 $151.3128
33+ $6.1014 $201.3462
43+ $5.8980 $253.6140
57+ $5.2878 $301.4046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess