EN
  • EN
  • DE

SN54HC273VTDG2

Part No SN54HC273VTDG2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP DIE / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin Bare Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 54HC
Packaging Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Manufacturer Package Die
Package Die
Win Source Part Number 794814-SN54HC273VTDG2
Popularity Medium
Supply and Demand Status Limited
Family Name SN54HC273
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN54HC273VTDG2 CAD Model

Description

The SN54HC273VTDG2 is a high-performance, octal D-type flip-flop with clear, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the HC family, which is well-known for its high-speed CMOS technology. The device is specifically crafted to offer both the speed of the LS series and the low power consumption of the CMOS series, making it a versatile choice for various digital applications.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 2 V to 6 V, providing a flexible range for different power supply requirements
  • Output Current: Capable of driving up to 5.2 mA, allowing for direct interfacing with many other logic types and components
  • Technology: High-Speed CMOS technology ensures fast switching times and reduced power consumption
  • Package / Case: LCC-20, providing a compact form factor suitable for space-constrained applications
  • Propagation Delay Time: Fast propagation delay, enhancing the performance in critical timing applications
  • Operating Temperature: A wide range of operating temperatures, making it reliable in various environmental conditions

Applications

The SN54HC273VTDG2 is ideal for a multitude of digital applications, including:

  • Data storage and retrieval systems
  • Registers and buffers
  • Communication systems
  • Process control systems
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN54HC273VTDG2 is no exception. It undergoes rigorous testing and quality control processes to ensure reliability and performance in the field. Whether used in commercial, industrial, or even more demanding applications, this IC maintains its integrity and functionality.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures that integrating the SN54HC273VTDG2 into your projects is as seamless as possible, with a wealth of information available to optimize your designs.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess