EN
  • EN
  • DE

SN54HC42J

Part No SN54HC42J
Manufacturer Texas Instruments
Description 4-LINE TO 10-LINE DECODERS 1 of 10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252431-SN54HC42J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC42J CAD Model

Description

Product Overview: SN54HC42J from Texas Instruments

The SN54HC42J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and functionality in various digital applications. This device is a 4-line to 10-line decoder/demultiplexer designed with high-current output capability and is suitable for implementing decoding or demultiplexing functions in your digital systems.

Key Features

  • Logic Family: The SN54HC42J is part of the HC family, which means it operates with a high-speed CMOS technology. This ensures fast switching times and low power consumption.
  • Supply Voltage Range: This device can operate with a wide supply voltage range, typically from 2V to 6V, making it versatile for different power environments and compatible with TTL levels.
  • Output Current: It can drive up to 5.2 mA of current at the output, allowing it to directly drive LEDs or other visual indicators without the need for additional current amplification.
  • Package Type: The SN54HC42J comes in a reliable and sturdy ceramic dual in-line package (J package), which offers excellent thermal and mechanical properties.
  • Operating Temperature: This device is designed to operate over a broad temperature range, from -55°C to 125°C, making it suitable for demanding industrial applications.

Applications

The SN54HC42J is ideal for a range of digital applications, including:

  • Logic level conversion and signal decoding
  • Data routing and multiplexing
  • Memory address decoding
  • Control systems for industrial automation
  • Complex digital systems requiring high-speed operation

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN54HC42J is backed by rigorous testing and validation to ensure it meets the stringent requirements of the electronics industry. With Texas Instruments' global support network, customers can expect reliable technical assistance and customer service.

In summary, the SN54HC42J from Texas Instruments is a robust and versatile decoder/demultiplexer that is essential for designers who need a reliable solution for their complex digital circuits.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess