EN
  • EN
  • DE

SN54HC645J

Part No SN54HC645J
Manufacturer Texas Instruments
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252437-SN54HC645J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC645J CAD Model

Description

Product Overview: SN54HC645J from Texas Instruments

The SN54HC645J is a high-performance integrated circuit from the reputable manufacturer Texas Instruments, renowned for their commitment to quality and innovation in the semiconductor industry. This particular product is an octal bus transceiver designed with high-speed CMOS technology and comes in a robust 20-pin ceramic dual in-line package (CDIP).

Key Features

  • Octal Bidirectional Transceiver: The SN54HC645J features eight bidirectional data lines that allow for efficient data flow in both directions, making it ideal for interfacing between different bus systems.
  • High-Speed CMOS Technology: Built with advanced CMOS technology, the device offers a significant reduction in power consumption compared to its TTL counterparts while maintaining high speed and reliability.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing flexibility in various system design requirements.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Output Drive Capability: The SN54HC645J can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of legacy and current technology systems.
  • 3-State Outputs: The outputs feature a 3-state design that allows for connection to a common bus, which can be effectively isolated or placed in a high-impedance state to avoid bus contention.

Applications

The versatility of the SN54HC645J makes it suitable for a wide array of applications, including:

  • Bus Interface Devices
  • Data Communication Systems
  • Microprocessor/Microcontroller Interfacing
  • Memory Buffering
  • Peripheral Driving

Quality and Reliability

As with all Texas Instruments products, the SN54HC645J is manufactured to the highest standards. The CDIP package ensures high durability and resistance to environmental factors, making it a reliable choice for military and aerospace applications that require stringent quality levels. Additionally, the device is characterized for operation from -55°C to 125°C, ensuring performance in extreme conditions.

Whether you're designing for industrial, commercial, or high-reliability environments, the SN54HC645J from Texas Instruments offers a combination of performance, power efficiency, and versatility, making it an excellent choice for your data transmission and bus management needs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1059 $77.1059
2+ $74.6964 $149.3928
3+ $72.2868 $216.8604
4+ $69.8773 $279.5092
5+ $62.6486 $313.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,944 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess