EN
  • EN
  • DE

SN54HCT04J

Part No SN54HCT04J
Manufacturer Texas Instruments
Description HEX INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252440-SN54HCT04J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN54HCT04J CAD Model

Description

The SN54HCT04J is a high-performance, hex inverter integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This device is part of TI's HCT (High-Speed CMOS Logic) family, which is designed to interface with both CMOS and TTL logic levels while providing robust high-speed performance.

Key Features

  • Logic Type: The SN54HCT04J features six independent inverters, making it a versatile component for various digital logic applications.
  • Operating Voltage: The device operates over a broad voltage range of 4.5V to 5.5V, which is compatible with standard TTL power supply levels.
  • Compatibility: This IC offers TTL input compatibility, allowing it to be used in systems that require interfacing with TTL logic without the need for level shifters.
  • Temperature Range: Designed for a wide temperature range, the SN54HCT04J operates between -55°C and 125°C, making it suitable for industrial and military applications.
  • Speed: It delivers fast propagation delays and transition times, which is essential for high-speed digital circuits.
  • Package: The product comes in a J package, a ceramic dual-inline package (CERDIP) that provides excellent thermal and electrical performance.

Applications

The SN54HCT04J is ideal for a range of digital applications where inverting logic gates are required. These include:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Signal conditioning
  • Glitch elimination

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54HCT04J is no exception. The device meets or exceeds the stringent requirements set by the industry, ensuring reliable performance in even the most demanding environments.

Support and Resources

TI provides extensive support and resources for the SN54HCT04J, including detailed datasheets, application notes, and design tools. Customers can also access TI's technical support for assistance with their design and application needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0515 $50.2575
13+ $8.2474 $107.2162
19+ $7.9897 $151.8043
26+ $7.7320 $201.0320
34+ $7.4742 $254.1228
45+ $6.7010 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess