EN
  • EN
  • DE

SN54L20J

Part No SN54L20J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094719-SN54L20J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54L20J CAD Model

Description

The SN54L20J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the SN54 series, known for its reliability and performance in a wide range of electronic applications. The SN54L20J is a dual 4-input positive-NAND gate that offers designers a combination of flexibility and functionality.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: Dual
  • Inputs per Circuit: 4
  • Output Type: Standard
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Mounting Type: Through Hole

Designed for use in military and aerospace applications, the SN54L20J operates over a broad temperature range, ensuring robust performance under extreme conditions. The J-Lead ceramic package provides excellent thermal properties and mechanical durability, making it suitable for harsh environments.

Applications

The versatility of the SN54L20J makes it ideal for a variety of complex digital systems. Common applications include:

  • Logic circuit design
  • Signal processing
  • Control systems
  • Instrumentation
  • Function generation

With its dual 4-input configuration, the SN54L20J can be used to implement logic functions that require multiple inputs, such as in the development of custom logic arrays or in the integration of control logic within a system.

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SN54L20J is no exception. Customers can expect reliable operation and longevity from this component. Additionally, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in incorporating the SN54L20J into their designs.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess