EN
  • EN
  • DE

SN54LS165J

Part No SN54LS165J
Manufacturer Texas Instruments
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229474-SN54LS165J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS165J CAD Model

Description

Product Overview: SN54LS165J

The SN54LS165J is a high-performance, 8-bit parallel-load serial-out shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 54LS series, known for its low-power Schottky technology, which is ideal for a wide range of digital applications. The SN54LS165J is particularly suitable for interfacing with systems that require the conversion of parallel data to serial format, making it an essential component in digital communication and data processing tasks.

Key Features

  • Parallel-Load Capability: The SN54LS165J allows for the simultaneous loading of 8 bits of data into its register, enabling efficient handling of parallel data streams.
  • Serial Output: After loading, data can be read out serially, allowing for seamless integration with serial communication protocols.
  • Direct Overriding Clear: A direct clear input is provided, which can be used to reset the register, ensuring data integrity and providing a means for error handling.
  • Complementary Outputs: Both Q7 and Q7' outputs are available, offering flexibility in interfacing with subsequent circuitry.
  • Edge-Triggered Clocking: The shift register operates on the rising edge of the clock signal, which contributes to precise timing control and synchronization with system clocks.
  • Durable Ceramic Package: The SN54LS165J is enclosed in a robust ceramic package (suffix 'J'), ensuring protection against environmental factors and mechanical stresses.

Applications

The SN54LS165J is suited for a variety of applications across different sectors, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Digital signal processing
  • Microprocessor interfacing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54LS165J is no exception, with its design and manufacturing processes conforming to industry standards for reliability and performance. Customers can trust in the durability and long-term operation of this shift register in their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess