EN
  • EN
  • DE

SN54LS221J

Part No SN54LS221J
Manufacturer Texas Instruments
Description Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multivibrator
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Propagation Delay 80 ns
Quiescent Current 4.7 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 80 ns
Width 6.92 mm
Win Source Part Number 1162522-SN54LS221J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS221J CAD Model

Description

The SN54LS221J is a high-performance monolithic dual monostable multivibrator manufactured by Texas Instruments. This integrated circuit is designed to deliver precise timing for a wide range of digital applications. It is characterized by its versatility and reliability, making it an ideal choice for system designers who require stable pulse generation with adjustable widths.

Key Features

  • Direct Clear Input: A feature that allows immediate resetting of the timing cycle, enhancing the control over pulse generation.
  • Edge-Triggered from Active-High or Active-Low Gated Logic Inputs: Provides flexibility in triggering options, enabling it to be used in various logic systems.
  • Retriggerable for Very Long Pulses: Can be triggered repeatedly to produce output pulses of extended durations, suitable for applications requiring long time delays.
  • Output Pulse Width Range: The SN54LS221J offers a wide range of output pulse widths, from a few nanoseconds to several milliseconds, accommodating diverse timing requirements.
  • Typical Pulse Width Accuracy: The device maintains high timing precision, which is essential for applications where timing accuracy is critical.
  • High-Current Totem-Pole Outputs: Capable of driving loads directly, including LEDs and transistors, without the need for additional buffering.
  • Schottky-Clamped Transistor Technology: Incorporates Schottky diodes to minimize propagation delay, increase switching speed, and reduce power consumption.

Applications

The SN54LS221J is suitable for a broad range of applications that require precise timing solutions. These include but are not limited to:

  • Sequential timing
  • Time delay generation
  • Pulse shaping
  • Missing pulse detection
  • Enabling or disabling circuits

Product Specifications

The device is housed in a J package, a ceramic dual in-line package (DIP) that ensures durability and reliable performance under various environmental conditions. It operates over a wide temperature range and is compatible with other logic families when interfaced with the appropriate power supplies.

With its robust features and Texas Instruments' reputation for quality, the SN54LS221J is an essential component for designers looking to implement dependable timing functions in their digital systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2840 $74.5680
4+ $30.5920 $122.3680
6+ $29.6360 $177.8160
7+ $28.6800 $200.7600
10+ $27.7240 $277.2400
13+ $24.8560 $323.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess