EN
  • EN
  • DE

SN54LS377J

Part No SN54LS377J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 40 MHz
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 24.2 mm
Logic Function D-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 27 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 27 ns
Width 6.92 mm
Win Source Part Number 1029403-SN54LS377J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS377J CAD Model

Description

The SN54LS377J is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the 54LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SN54LS377J is specifically engineered for capturing and storing data in digital systems where reliable and fast data retention is crucial.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Package: The SN54LS377J is encapsulated in a sturdy ceramic J-Lead Chip Carrier (JLCC) package, ensuring durability and resistance to harsh environmental conditions.
  • Operating Temperature: This device is designed to operate over a wide range of ambient temperatures, typically from -55°C to 125°C, making it suitable for military and aerospace applications.
  • Logic Family: LS
  • Supply Voltage: Typically 5V, which is standard for TTL devices, allowing for easy integration into existing 5V logic systems.
  • Propagation Delay Time: Features a fast propagation delay, which is critical for high-speed operations in computing and digital processing systems.
  • Output Type: 3-State outputs, providing the ability to put the output in a high-impedance state, ideal for bus-oriented applications.

Applications

The SN54LS377J is versatile and can be used in a variety of applications. It is especially useful in systems that require temporary storage of data, such as:

  • Computers and computer peripherals
  • Control systems
  • Data communication equipment
  • Instrumentation and test equipment
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54LS377J is no exception. Each device is rigorously tested to meet or exceed industry standards, ensuring optimal performance in even the most demanding environments.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Lowest to $0.0318
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8260 $71.6520
4+ $29.3957 $117.5828
6+ $28.4771 $170.8626
8+ $27.5585 $220.4680
10+ $26.6399 $266.3990
13+ $23.8840 $310.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess