EN
  • EN
  • DE

SN54LS398J

Part No SN54LS398J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094737-SN54LS398J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS398J CAD Model

Description

The SN54LS398J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the 54LS series and is a quadruple 2-input multiplexer with storage, encapsulated in a robust ceramic dual in-line package (CerDIP). It is specifically engineered to meet the stringent requirements of military and aerospace applications, providing reliable performance under extreme environmental conditions.

Key Features

  • Logic Type: Multiplexer with Storage
  • Number of Circuits: 4
  • Input Lines: 2 per circuit
  • Output Lines: 1 per circuit
  • Package Type: 16-Pin CerDIP
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage Range: 4.5V to 5.5V

The SN54LS398J boasts a dual-in-line package that ensures easy integration into a wide range of systems. Its low power Schottky technology minimizes power consumption while maximizing speed, making it an ideal choice for power-sensitive designs. The device also features a typical power dissipation of 200mW, contributing to its efficiency.

Applications

With its durable construction and precise functionality, the SN54LS398J is suitable for various mission-critical applications, including:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Instrumentation and Test Equipment
  • High-Speed Data Processing

The SN54LS398J is a testament to Texas Instruments' commitment to providing components that meet the highest standards of reliability and performance. Its combination of speed, power efficiency, and robustness makes it a preferred choice for designers who require the utmost in quality and durability.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2833 $72.8499
6+ $19.9248 $119.5488
8+ $19.3022 $154.4176
11+ $18.6795 $205.4745
14+ $18.0569 $252.7966
19+ $16.1889 $307.5891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess