EN
  • EN
  • DE

SN54LS47J

Part No SN54LS47J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description BCD-to-Seven-Segment Decoders/Drivers 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -50 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Decoder
Low Level Output Current 1.6 mA
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Input Voltage 4.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Bits 7
Number of Channels 1
Number of Elements 1
Number of Inputs 4
Number of Outputs 7
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 100 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 100 ns
Width 6.92 mm
Win Source Part Number 1094739-SN54LS47J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS47J CAD Model

Description

Product Overview: SN54LS47J from Texas Instruments

The SN54LS47J is a BCD to 7-segment decoder/driver designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This integrated circuit (IC) is specifically engineered to convert binary-coded decimal (BCD) input data into signals required to drive a 7-segment display. It is commonly used in digital clocks, electronic meters, and other devices that require numeric displays.

Key Features

  • Logic Family: The SN54LS47J is part of the LS TTL logic family, known for its low power consumption and high speed.
  • Display Mode: It supports common anode LED displays, providing a convenient solution for interfacing with most standard 7-segment displays.
  • Output Configuration: The outputs are open-collector and can sink up to 40mA, making them capable of directly driving the segments in most displays.
  • Input Coding: Designed to interpret the four-line BCD input code, it translates this data into the corresponding display pattern for digits 0-9.
  • Interfacing Capability: It can be easily interfaced with other TTL logic families, allowing for seamless integration into a wide range of electronic systems.
  • Additional Features: The IC includes lamp test provision, ripple blanking input/output, and a blanking input, which are useful for creating a dynamic and versatile display system.

Applications

The SN54LS47J is suitable for a broad spectrum of applications, including:

  • Digital readout displays
  • Instrumentation panels
  • Scoreboards and gaming machines
  • Calculator and computing systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN54LS47J is no exception. This IC is designed to meet the stringent requirements of the industrial market and is available in a ceramic J package. It operates over a wide temperature range, ensuring performance in diverse operating conditions.

For designers looking for a reliable and easy-to-implement solution for driving 7-segment displays, the SN54LS47J offers an excellent balance of functionality and durability, backed by Texas Instruments' reputation for high-quality semiconductor products.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess