EN
  • EN
  • DE

SN54LS73AJ

Part No SN54LS73AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL J-K FLIP-FLOPS WITH CLEAR A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Function Master Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 45 MHz
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 6 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669819-SN54LS73AJ
Ultra Librarian 3D Model Ultra Librarian SN54LS73AJ CAD Model

Description

Product Overview: SN54LS73AJ from Texas Instruments

The SN54LS73AJ is a high-quality integrated circuit produced by Texas Instruments (TI), renowned for their innovative and reliable semiconductor products. This particular component is part of the 5400 and 7400 series logic devices, which are dual JK flip-flops with clear. It is designed to perform functions where a digital memory element is required, and it is widely used in various electronic applications, including industrial, commercial, and educational projects.

Key Features

  • Logic Type: Dual JK Flip-Flop with Clear
  • Operating Voltage: Typically 5V (4.75V to 5.25V)
  • Output Current: 8 mA
  • Flip-Flop Type: JK Type with direct clear
  • Propagation Delay Time: Approximately 20 ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: J Package (Ceramic DIP)
  • Pin Count: 14 pins

Product Applications

The SN54LS73AJ is versatile and can be used in a variety of digital applications. It is ideal for tasks that require controlled toggling, such as frequency division, counters, and control circuits. Its robust design ensures reliable performance in environments with stringent temperature requirements, making it suitable for military and aerospace technology as well.

Quality and Reliability

Texas Instruments is committed to delivering high standards of quality and reliability. The SN54LS73AJ is manufactured with the industry's best practices and is subjected to rigorous testing to ensure it meets TI's stringent criteria. Customers can expect consistent performance and longevity from this component.

Easy Integration

With its standard DIP (Dual In-line Package), the SN54LS73AJ can be easily integrated into both prototyping breadboards and final product PCBs (Printed Circuit Boards). The pin configuration and clear labeling on the package simplify the design process for engineers and hobbyists alike.

Support and Resources

TI provides comprehensive technical support and resources for the SN54LS73AJ, including detailed datasheets, application notes, and design simulations. This ensures that designers have access to all the necessary information for incorporating the device into their projects effectively.

Whether you are designing complex digital systems or simple logic controls, the SN54LS73AJ from Texas Instruments is a reliable choice that combines performance with durability.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4607 $64.3821
6+ $17.6088 $105.6528
9+ $17.0586 $153.5274
13+ $16.5083 $214.6079
16+ $15.9580 $255.3280
21+ $14.3072 $300.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess