EN
  • EN
  • DE

SN6501-3EVM

Part No SN6501-3EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC Isolated Power Supply
Outputs and Type 1, Isolated
Voltage - Output 3.3V, 5V
Voltage - Input 3.3V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SN6501
Base Product Number SN6501
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284151-SN6501-3EVM
Ultra Librarian 3D Model Ultra Librarian SN6501-3EVM CAD Model

Description

Product Overview: SN6501-3EVM Evaluation Module

The SN6501-3EVM from Texas Instruments is a highly efficient tool designed for the evaluation of the SN6501 transformer driver for isolated power supplies. This evaluation module (EVM) provides design engineers with a robust platform to test the capabilities and performance of the SN6501 device in various applications, including industrial interfaces, medical equipment, and isolated data communication systems.

Key Features of SN6501-3EVM

  • Integrated SN6501 Transformer Driver: At the heart of the EVM lies the SN6501 chip, a low-noise, low-EMI push-pull transformer driver that is capable of delivering a regulated output voltage with high efficiency.
  • Optimized Design: The SN6501-3EVM is designed to showcase the SN6501's ability to drive a transformer efficiently, providing a simple yet effective solution for generating isolated power supplies.
  • Flexible Power Options: This EVM supports a wide input voltage range, making it suitable for a variety of power sources and applications.
  • Compact and Easy to Use: With its user-friendly layout, the SN6501-3EVM allows for quick setup and easy access to all test points, ensuring a straightforward evaluation process.
  • Detailed Documentation: Texas Instruments provides comprehensive documentation for the SN6501-3EVM, including schematics, bill of materials, and user guides, to assist in the evaluation and design process.

Applications

The SN6501-3EVM is ideal for testing and developing isolated power supplies for a range of applications, including but not limited to:

  • Industrial control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Telecommunications infrastructure

Why Choose SN6501-3EVM?

Choosing the SN6501-3EVM for your design validation ensures that you are working with a high-quality, reliable evaluation module from Texas Instruments. The EVM simplifies the process of testing the SN6501 chip, providing an essential tool for engineers looking to create efficient and compact isolated power supplies. With its ease of use, adaptability, and comprehensive support materials, the SN6501-3EVM is an excellent investment for your next project involving isolated power solutions.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess