EN
  • EN
  • DE

LP38690SD-ADJ

Part No LP38690SD-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1-A Low Dropout CMOS Linear Regulator | IC REG LINEAR POS ADJ 1A 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 9V
Maximum Dropout Voltage 1.6V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LP38690
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203370-LP38690SD-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38690SD-ADJ CAD Model

Description

The LP38690SD-ADJ from Texas Instruments is a low-dropout regulator designed to offer a combination of low quiescent current, low noise, and high output accuracy. This adjustable voltage regulator is suitable for a wide range of applications, including battery-powered devices, where extended battery life is a priority.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage that can be set from 1.25V to 5.5V with the use of external resistors. This flexibility makes it ideal for powering a variety of ICs and microcontrollers.
  • High Output Accuracy: The LP38690SD-ADJ offers excellent regulation, maintaining a high accuracy level under varying input voltages and output loads.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, enhancing efficiency and battery life.
  • Low Quiescent Current: With a low quiescent current, the LP38690SD-ADJ is optimized for battery-powered applications, as it minimizes the drain on the battery when the device is in standby mode.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under a range of temperature conditions.
  • Current Limiting: The current limit feature helps protect the regulator and the powered device from damage due to overcurrent conditions.

Applications

The versatility of the LP38690SD-ADJ makes it suitable for a wide array of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Wireless peripherals
  • Microcontroller power supplies
  • Linear power supplies

Package and Availability

The LP38690SD-ADJ is available in a space-saving WSON-8 package, making it suitable for use in compact designs. It is part of Texas Instruments' extensive line of voltage regulators and linear products, known for their reliability and performance. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess